Vishay Intertechnology, Inc. RES 24.9 OHM 1W 1% WW AXIAL RWR81S24R9FSBSL

Description
RES 24.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1W 1% WW AXIAL - RWR81S24R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1W 1% WW AXIAL
RWR81S24R9FSBSL
RES 24.9 OHM 1W 1% WW AXIAL RWR81S24R9FSBSL
RES 24.9ohm 1W 1% WW AXIAL

RES 24.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S24R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S24R9FSBSL-ND
Through Hole Resistors RWR81S24R9FSBSL-ND
24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S24R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S24R9FSBSL
Wirewound Resistors 3110-RWR81S24R9FSBSL
EGS-1-80 24.9 1% RWR81S24R9FS BSL

EGS-1-80 24.9 1% RWR81S24R9FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S24R9FSBSL RWR81S24R9FSBSL-ND 3110-RWR81S24R9FSBSL
Product Name RES 24.9 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details