Vishay Intertechnology, Inc. RES 2.26 OHM 1W 0.5% WW AXIAL RWR81S2R26DRS70

Description
RES 2.26ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.26ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM 1W 0.5% WW AXIAL - RWR81S2R26DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 1W 0.5% WW AXIAL
RWR81S2R26DRS70
RES 2.26 OHM 1W 0.5% WW AXIAL RWR81S2R26DRS70
RES 2.26ohm 1W 0.5% WW AXIAL

RES 2.26ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2R26DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R26DRS70-ND
Through Hole Resistors RWR81S2R26DRS70-ND
2.26 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.26 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R26DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R26DRS70
Wirewound Resistors 3110-RWR81S2R26DRS70
EGS-1-80 2.26 .5% RWR81S2R26DR S70

EGS-1-80 2.26 .5% RWR81S2R26DR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2R26DRS70 RWR81S2R26DRS70-ND 3110-RWR81S2R26DRS70
Product Name RES 2.26 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26 ohms 2.26 ohms 2.26 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 3-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers