Vishay Intertechnology, Inc. RES 27.4 OHM 1W 1% WW AXIAL RWR81S27R4FRBSL

Description
RES 27.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1W 1% WW AXIAL - RWR81S27R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1W 1% WW AXIAL
RWR81S27R4FRBSL
RES 27.4 OHM 1W 1% WW AXIAL RWR81S27R4FRBSL
RES 27.4ohm 1W 1% WW AXIAL

RES 27.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S27R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S27R4FRBSL-ND
Through Hole Resistors RWR81S27R4FRBSL-ND
27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S27R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S27R4FRBSL
Wirewound Resistors 3110-RWR81S27R4FRBSL
EGS-1-80 27.4 1% RWR81S27R4FR BSL

EGS-1-80 27.4 1% RWR81S27R4FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S27R4FRBSL RWR81S27R4FRBSL-ND 3110-RWR81S27R4FRBSL
Product Name RES 27.4 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details