Vishay Intertechnology, Inc. RES 26.7 OHM 1W 1% WW AXIAL RWR81S26R7FRRSL

Description
RES 26.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1W 1% WW AXIAL - RWR81S26R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1W 1% WW AXIAL
RWR81S26R7FRRSL
RES 26.7 OHM 1W 1% WW AXIAL RWR81S26R7FRRSL
RES 26.7ohm 1W 1% WW AXIAL

RES 26.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S26R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S26R7FRRSL-ND
Through Hole Resistors RWR81S26R7FRRSL-ND
26.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S26R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S26R7FRRSL
Wirewound Resistors 3110-RWR81S26R7FRRSL
EGS-1-80 26.7 1% RWR81S26R7FR RSL

EGS-1-80 26.7 1% RWR81S26R7FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S26R7FRRSL RWR81S26R7FRRSL-ND 3110-RWR81S26R7FRRSL
Product Name RES 26.7 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details