Vishay Intertechnology, Inc. Through Hole Resistors RWR81S28R7FRBSL

Description
28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S28R7FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S28R7FRBSL-ND
Through Hole Resistors RWR81S28R7FRBSL-ND
28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S28R7FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S28R7FRBSL
Wirewound Resistors 3110-RWR81S28R7FRBSL
EGS-1-80 28.7 1% RWR81S28R7FR BSL

EGS-1-80 28.7 1% RWR81S28R7FR BSL

Supplier's Site Datasheet
RES 28.7 OHM 1W 1% WW AXIAL - RWR81S28R7FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1W 1% WW AXIAL
RWR81S28R7FRBSL
RES 28.7 OHM 1W 1% WW AXIAL RWR81S28R7FRBSL
RES 28.7ohm 1W 1% WW AXIAL

RES 28.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S28R7FRBSL-ND 3110-RWR81S28R7FRBSL RWR81S28R7FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 28.7 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details