Vishay Intertechnology, Inc. RES 261 OHM 1W 1% WW AXIAL RWR81S2610FRRSL

Description
RES 261ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1W 1% WW AXIAL - RWR81S2610FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1W 1% WW AXIAL
RWR81S2610FRRSL
RES 261 OHM 1W 1% WW AXIAL RWR81S2610FRRSL
RES 261ohm 1W 1% WW AXIAL

RES 261ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2610FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2610FRRSL-ND
Through Hole Resistors RWR81S2610FRRSL-ND
261 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2610FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2610FRRSL
Wirewound Resistors 3110-RWR81S2610FRRSL
EGS-1-80 261 1% RWR81S2610FR RSL

EGS-1-80 261 1% RWR81S2610FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2610FRRSL RWR81S2610FRRSL-ND 3110-RWR81S2610FRRSL
Product Name RES 261 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers