Vishay Intertechnology, Inc. RES 280 OHM 1W 1% WW AXIAL RWR81S2800FRS70

Description
RES 280ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1W 1% WW AXIAL - RWR81S2800FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1W 1% WW AXIAL
RWR81S2800FRS70
RES 280 OHM 1W 1% WW AXIAL RWR81S2800FRS70
RES 280ohm 1W 1% WW AXIAL

RES 280ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2800FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2800FRS70
Wirewound Resistors 3110-RWR81S2800FRS70
EGS-1-80 280 1% RWR81S2800FR S70

EGS-1-80 280 1% RWR81S2800FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2800FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2800FRS70-ND
Through Hole Resistors RWR81S2800FRS70-ND
280 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2800FRS70 3110-RWR81S2800FRS70 RWR81S2800FRS70-ND
Product Name RES 280 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 5-1879233-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details