Vishay Intertechnology, Inc. Wirewound Resistors RWR81S27R4FSS70

Description
EGS-1-80 27.4 1% RWR81S27R4FS S70
Request a Quote Datasheet
Description
EGS-1-80 27.4 1% RWR81S27R4FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S27R4FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S27R4FSS70
Wirewound Resistors 3110-RWR81S27R4FSS70
EGS-1-80 27.4 1% RWR81S27R4FS S70

EGS-1-80 27.4 1% RWR81S27R4FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S27R4FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S27R4FSS70-ND
Through Hole Resistors RWR81S27R4FSS70-ND
27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 27.4 OHM 1W 1% WW AXIAL - RWR81S27R4FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1W 1% WW AXIAL
RWR81S27R4FSS70
RES 27.4 OHM 1W 1% WW AXIAL RWR81S27R4FSS70
RES 27.4ohm 1W 1% WW AXIAL

RES 27.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S27R4FSS70 RWR81S27R4FSS70-ND RWR81S27R4FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 27.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details