Vishay Intertechnology, Inc. RES 249 OHM 1W 1% WW AXIAL RWR81S2490FMBSL

Description
RES 249ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1W 1% WW AXIAL - RWR81S2490FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1W 1% WW AXIAL
RWR81S2490FMBSL
RES 249 OHM 1W 1% WW AXIAL RWR81S2490FMBSL
RES 249ohm 1W 1% WW AXIAL

RES 249ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2490FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2490FMBSL
Wirewound Resistors 3110-RWR81S2490FMBSL
EGS-1-80 249 1% RWR81S2490FM BSL

EGS-1-80 249 1% RWR81S2490FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2490FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2490FMBSL-ND
Through Hole Resistors RWR81S2490FMBSL-ND
249 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2490FMBSL 3110-RWR81S2490FMBSL RWR81S2490FMBSL-ND
Product Name RES 249 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details