Vishay Intertechnology, Inc. Through Hole Resistors RWR81S25R5FSRSL

Description
25.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
25.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S25R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S25R5FSRSL-ND
Through Hole Resistors RWR81S25R5FSRSL-ND
25.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 25.5 OHM 1W 1% WW AXIAL - RWR81S25R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1W 1% WW AXIAL
RWR81S25R5FSRSL
RES 25.5 OHM 1W 1% WW AXIAL RWR81S25R5FSRSL
RES 25.5ohm 1W 1% WW AXIAL

RES 25.5ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S25R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S25R5FSRSL
Wirewound Resistors 3110-RWR81S25R5FSRSL
EGS-1-80 25.5 1% RWR81S25R5FS RSL

EGS-1-80 25.5 1% RWR81S25R5FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S25R5FSRSL-ND RWR81S25R5FSRSL 3110-RWR81S25R5FSRSL
Product Name Through Hole Resistors RES 25.5 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details