Vishay Intertechnology, Inc. RES 24 OHM 1W 0.5% WW AXIAL RWR81S24R0DRB12

Description
RES 24ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 24ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1W 0.5% WW AXIAL - RWR81S24R0DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1W 0.5% WW AXIAL
RWR81S24R0DRB12
RES 24 OHM 1W 0.5% WW AXIAL RWR81S24R0DRB12
RES 24ohm 1W 0.5% WW AXIAL

RES 24ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S24R0DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S24R0DRB12
Wirewound Resistors 3110-RWR81S24R0DRB12
EGS-1-80 24 .5% RWR81S24R0DR B12

EGS-1-80 24 .5% RWR81S24R0DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S24R0DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S24R0DRB12-ND
Through Hole Resistors RWR81S24R0DRB12-ND
24 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S24R0DRB12 3110-RWR81S24R0DRB12 RWR81S24R0DRB12-ND
Product Name RES 24 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24 ohms 24 ohms 24 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details