Vishay Intertechnology, Inc. RES 257 OHM 1W 1% WW AXIAL RWR81S2570FRRSL

Description
RES 257ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 257ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 257 OHM 1W 1% WW AXIAL - RWR81S2570FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 257 OHM 1W 1% WW AXIAL
RWR81S2570FRRSL
RES 257 OHM 1W 1% WW AXIAL RWR81S2570FRRSL
RES 257ohm 1W 1% WW AXIAL

RES 257ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2570FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2570FRRSL
Wirewound Resistors 3110-RWR81S2570FRRSL
EGS-1-80 257 1% RWR81S2570FR RSL

EGS-1-80 257 1% RWR81S2570FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2570FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2570FRRSL-ND
Through Hole Resistors RWR81S2570FRRSL-ND
257 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

257 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2570FRRSL 3110-RWR81S2570FRRSL RWR81S2570FRRSL-ND
Product Name RES 257 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 257 ohms 257 ohms 257 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details