Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R00FSS73

Description
EGS-1-80 2 1% RWR81S2R00FS S73
Request a Quote Datasheet
Description
EGS-1-80 2 1% RWR81S2R00FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R00FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R00FSS73
Wirewound Resistors 3110-RWR81S2R00FSS73
EGS-1-80 2 1% RWR81S2R00FS S73

EGS-1-80 2 1% RWR81S2R00FS S73

Supplier's Site Datasheet
Res Wirewound 2 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RWR81S2R00FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RWR81S2R00FSS73
Res Wirewound 2 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RWR81S2R00FSS73
Res Wirewound 2 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Wirewound 2 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RWR81S2R00FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R00FSS73-ND
Through Hole Resistors RWR81S2R00FSS73-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R00FSS73 RWR81S2R00FSS73 RWR81S2R00FSS73-ND
Product Name Wirewound Resistors Res Wirewound 2 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details