Vishay Intertechnology, Inc. Wirewound Resistors RWR81S28R7FRRSL

Description
EGS-1-80 28.7 1% RWR81S28R7FR RSL
Request a Quote Datasheet
Description
EGS-1-80 28.7 1% RWR81S28R7FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S28R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S28R7FRRSL
Wirewound Resistors 3110-RWR81S28R7FRRSL
EGS-1-80 28.7 1% RWR81S28R7FR RSL

EGS-1-80 28.7 1% RWR81S28R7FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S28R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S28R7FRRSL-ND
Through Hole Resistors RWR81S28R7FRRSL-ND
28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 28.7 OHM 1W 1% WW AXIAL - RWR81S28R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1W 1% WW AXIAL
RWR81S28R7FRRSL
RES 28.7 OHM 1W 1% WW AXIAL RWR81S28R7FRRSL
RES 28.7ohm 1W 1% WW AXIAL

RES 28.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S28R7FRRSL RWR81S28R7FRRSL-ND RWR81S28R7FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 28.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details