Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2740BSBSL

Description
EGS-1-80 274 .1% RWR81S2740BS BSL
Request a Quote Datasheet
Description
EGS-1-80 274 .1% RWR81S2740BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2740BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2740BSBSL
Wirewound Resistors 3110-RWR81S2740BSBSL
EGS-1-80 274 .1% RWR81S2740BS BSL

EGS-1-80 274 .1% RWR81S2740BS BSL

Supplier's Site Datasheet
RES 274 OHM 1W 0.1% WW AXIAL - RWR81S2740BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1W 0.1% WW AXIAL
RWR81S2740BSBSL
RES 274 OHM 1W 0.1% WW AXIAL RWR81S2740BSBSL
RES 274ohm 1W 0.1% WW AXIAL

RES 274ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2740BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2740BSBSL-ND
Through Hole Resistors RWR81S2740BSBSL-ND
274 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2740BSBSL RWR81S2740BSBSL RWR81S2740BSBSL-ND
Product Name Wirewound Resistors RES 274 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details