Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R00FMS73

Description
EGS-1-80 2 1% RWR81S2R00FM S73
Request a Quote Datasheet
Description
EGS-1-80 2 1% RWR81S2R00FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R00FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R00FMS73
Wirewound Resistors 3110-RWR81S2R00FMS73
EGS-1-80 2 1% RWR81S2R00FM S73

EGS-1-80 2 1% RWR81S2R00FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R00FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R00FMS73-ND
Through Hole Resistors RWR81S2R00FMS73-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2 OHM 1W 1% WW AXIAL - RWR81S2R00FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 1% WW AXIAL
RWR81S2R00FMS73
RES 2 OHM 1W 1% WW AXIAL RWR81S2R00FMS73
RES 2ohm 1W 1% WW AXIAL

RES 2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R00FMS73 RWR81S2R00FMS73-ND RWR81S2R00FMS73
Product Name Wirewound Resistors Through Hole Resistors RES 2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details