Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R32FSS70

Description
EGS-1-80 2.32 1% RWR81S2R32FS S70
Request a Quote Datasheet
Description
EGS-1-80 2.32 1% RWR81S2R32FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R32FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R32FSS70
Wirewound Resistors 3110-RWR81S2R32FSS70
EGS-1-80 2.32 1% RWR81S2R32FS S70

EGS-1-80 2.32 1% RWR81S2R32FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R32FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R32FSS70-ND
Through Hole Resistors RWR81S2R32FSS70-ND
2.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.32 OHM 1W 1% WW AXIAL - RWR81S2R32FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 1W 1% WW AXIAL
RWR81S2R32FSS70
RES 2.32 OHM 1W 1% WW AXIAL RWR81S2R32FSS70
RES 2.32ohm 1W 1% WW AXIAL

RES 2.32ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R32FSS70 RWR81S2R32FSS70-ND RWR81S2R32FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 2.32 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details