2.05 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 2.05 1% RWR81S2R05FR S73
RES 2.05ohm 1W 1% WW AXIAL
Resistor,Metal Alloy,2.05Ohms,1+/-%
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR81S2R05FRS73-ND | 3110-RWR81S2R05FRS73 | RWR81S2R05FRS73 | 63C9246 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 2.05 OHM 1W 1% WW AXIAL | Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 2.05 ohms | 2.05 ohms | 2.05 ohms |