Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R00FMS70

Description
EGS-1-80 2 1% RWR81S2R00FM S70
Request a Quote Datasheet
Description
EGS-1-80 2 1% RWR81S2R00FM S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R00FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R00FMS70
Wirewound Resistors 3110-RWR81S2R00FMS70
EGS-1-80 2 1% RWR81S2R00FM S70

EGS-1-80 2 1% RWR81S2R00FM S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R00FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R00FMS70-ND
Through Hole Resistors RWR81S2R00FMS70-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2 OHM 1W 1% WW AXIAL - RWR81S2R00FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 1% WW AXIAL
RWR81S2R00FMS70
RES 2 OHM 1W 1% WW AXIAL RWR81S2R00FMS70
RES 2ohm 1W 1% WW AXIAL

RES 2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R00FMS70 RWR81S2R00FMS70-ND RWR81S2R00FMS70
Product Name Wirewound Resistors Through Hole Resistors RES 2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details