Vishay Intertechnology, Inc. Through Hole Resistors RWR81S26R7FSS73

Description
26.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
26.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S26R7FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S26R7FSS73-ND
Through Hole Resistors RWR81S26R7FSS73-ND
26.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S26R7FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S26R7FSS73
Wirewound Resistors 3110-RWR81S26R7FSS73
EGS-1-80 26.7 1% RWR81S26R7FS S73

EGS-1-80 26.7 1% RWR81S26R7FS S73

Supplier's Site Datasheet
RES 26.7 OHM 1W 1% WW AXIAL - RWR81S26R7FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1W 1% WW AXIAL
RWR81S26R7FSS73
RES 26.7 OHM 1W 1% WW AXIAL RWR81S26R7FSS73
RES 26.7ohm 1W 1% WW AXIAL

RES 26.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S26R7FSS73-ND 3110-RWR81S26R7FSS73 RWR81S26R7FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 26.7 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers