Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2550FRS73

Description
EGS-1-80 255 1% RWR81S2550FR S73
Request a Quote Datasheet
Description
EGS-1-80 255 1% RWR81S2550FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2550FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2550FRS73
Wirewound Resistors 3110-RWR81S2550FRS73
EGS-1-80 255 1% RWR81S2550FR S73

EGS-1-80 255 1% RWR81S2550FR S73

Supplier's Site Datasheet
RES 255 OHM 1W 1% WW AXIAL - RWR81S2550FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1W 1% WW AXIAL
RWR81S2550FRS73
RES 255 OHM 1W 1% WW AXIAL RWR81S2550FRS73
RES 255ohm 1W 1% WW AXIAL

RES 255ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2550FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2550FRS73-ND
Through Hole Resistors RWR81S2550FRS73-ND
255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2550FRS73 RWR81S2550FRS73 RWR81S2550FRS73-ND
Product Name Wirewound Resistors RES 255 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details