Vishay Intertechnology, Inc. RES 2 OHM 1W 1% WW AXIAL RWR81S2R00FMB12

Description
RES 2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1W 1% WW AXIAL - RWR81S2R00FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 1% WW AXIAL
RWR81S2R00FMB12
RES 2 OHM 1W 1% WW AXIAL RWR81S2R00FMB12
RES 2ohm 1W 1% WW AXIAL

RES 2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2R00FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R00FMB12-ND
Through Hole Resistors RWR81S2R00FMB12-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R00FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R00FMB12
Wirewound Resistors 3110-RWR81S2R00FMB12
EGS-1-80 2 1% RWR81S2R00FM B12

EGS-1-80 2 1% RWR81S2R00FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2R00FMB12 RWR81S2R00FMB12-ND 3110-RWR81S2R00FMB12
Product Name RES 2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details