EGS-1-80 2.05 1% RWR81S2R05FS S73
RES 2.05ohm 1W 1% WW AXIAL
2.05 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,2.05Ohms,1+/-%
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S2R05FSS73 | RWR81S2R05FSS73 | RWR81S2R05FSS73-ND | 63C9251 |
| Product Name | Wirewound Resistors | RES 2.05 OHM 1W 1% WW AXIAL | Through Hole Resistors | Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 2.05 ohms | 2.05 ohms | 2.05 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Power Rating | 1 watts | 1 watts |