Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R50FRS70

Description
1.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R50FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R50FRS70-ND
Through Hole Resistors RWR80S1R50FRS70-ND
1.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R50FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R50FRS70
Wirewound Resistors 3110-RWR80S1R50FRS70
EGS-3-80 1.5 1% RWR80S1R50FR S70

EGS-3-80 1.5 1% RWR80S1R50FR S70

Supplier's Site Datasheet
RES 1.5 OHM 2W 1% WW AXIAL - RWR80S1R50FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 2W 1% WW AXIAL
RWR80S1R50FRS70
RES 1.5 OHM 2W 1% WW AXIAL RWR80S1R50FRS70
RES 1.5ohm 2W 1% WW AXIAL

RES 1.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1R50FRS70-ND 3110-RWR80S1R50FRS70 RWR80S1R50FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 1.5 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers