Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R33FPRSL

Description
1.33 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.33 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R33FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R33FPRSL-ND
Through Hole Resistors RWR80S1R33FPRSL-ND
1.33 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R33FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R33FPRSL
Wirewound Resistors 3110-RWR80S1R33FPRSL
EGS-3-80 1.33 1% RWR80S1R33FP RSL

EGS-3-80 1.33 1% RWR80S1R33FP RSL

Supplier's Site Datasheet
RES 1.33 OHM 2W 1% WW AXIAL - RWR80S1R33FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 2W 1% WW AXIAL
RWR80S1R33FPRSL
RES 1.33 OHM 2W 1% WW AXIAL RWR80S1R33FPRSL
RES 1.33ohm 2W 1% WW AXIAL

RES 1.33ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1R33FPRSL-ND 3110-RWR80S1R33FPRSL RWR80S1R33FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.33 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.33 ohms 1.33 ohms 1.33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details