Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R96FSB12

Description
EGS-3-80 1.96 1% RWR80S1R96FS B12
Request a Quote Datasheet
Description
EGS-3-80 1.96 1% RWR80S1R96FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R96FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R96FSB12
Wirewound Resistors 3110-RWR80S1R96FSB12
EGS-3-80 1.96 1% RWR80S1R96FS B12

EGS-3-80 1.96 1% RWR80S1R96FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R96FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R96FSB12-ND
Through Hole Resistors RWR80S1R96FSB12-ND
1.96 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.96 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.96 Ohm 1% 2W ¦50ppm/¦C 0.001% AXL Thru-Hole - RWR80S1R96FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.96 Ohm 1% 2W ¦50ppm/¦C 0.001% AXL Thru-Hole
RWR80S1R96FSB12
Res Wirewound 1.96 Ohm 1% 2W ¦50ppm/¦C 0.001% AXL Thru-Hole RWR80S1R96FSB12
Res Wirewound 1.96 Ohm 1% 2W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Wirewound 1.96 Ohm 1% 2W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R96FSB12 RWR80S1R96FSB12-ND RWR80S1R96FSB12
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 1.96 Ohm 1% 2W ¦50ppm/¦C 0.001% AXL Thru-Hole
Category / Application Industrial General Use
Resistance Range 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- % 1 to 1.00E-3 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details