Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2000FMS73

Description
EGS-3-80 200 1% RWR80S2000FM S73
Request a Quote Datasheet
Description
EGS-3-80 200 1% RWR80S2000FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2000FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2000FMS73
Wirewound Resistors 3110-RWR80S2000FMS73
EGS-3-80 200 1% RWR80S2000FM S73

EGS-3-80 200 1% RWR80S2000FM S73

Supplier's Site Datasheet
RES 200 OHM 2W 1% WW AXIAL - RWR80S2000FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 1% WW AXIAL
RWR80S2000FMS73
RES 200 OHM 2W 1% WW AXIAL RWR80S2000FMS73
RES 200ohm 2W 1% WW AXIAL

RES 200ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2000FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2000FMS73-ND
Through Hole Resistors RWR80S2000FMS73-ND
200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2000FMS73 RWR80S2000FMS73 RWR80S2000FMS73-ND
Product Name Wirewound Resistors RES 200 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers