Vishay Intertechnology, Inc. RES 1.15 OHM 2W 1% WW AXIAL RWR80S1R15FRBSL

Description
RES 1.15ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.15ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15 OHM 2W 1% WW AXIAL - RWR80S1R15FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15 OHM 2W 1% WW AXIAL
RWR80S1R15FRBSL
RES 1.15 OHM 2W 1% WW AXIAL RWR80S1R15FRBSL
RES 1.15ohm 2W 1% WW AXIAL

RES 1.15ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1R15FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R15FRBSL
Wirewound Resistors 3110-RWR80S1R15FRBSL
EGS-3-80 1.15 1% RWR80S1R15FR BSL

EGS-3-80 1.15 1% RWR80S1R15FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R15FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R15FRBSL-ND
Through Hole Resistors RWR80S1R15FRBSL-ND
1.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1R15FRBSL 3110-RWR80S1R15FRBSL RWR80S1R15FRBSL-ND
Product Name RES 1.15 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.15 ohms 1.15 ohms 1.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers