Vishay Intertechnology, Inc. RES 1.03 OHM 2W 1% WW AXIAL RWR80S1R03FRBSL

Description
RES 1.03ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.03ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.03 OHM 2W 1% WW AXIAL - RWR80S1R03FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.03 OHM 2W 1% WW AXIAL
RWR80S1R03FRBSL
RES 1.03 OHM 2W 1% WW AXIAL RWR80S1R03FRBSL
RES 1.03ohm 2W 1% WW AXIAL

RES 1.03ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1R03FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R03FRBSL-ND
Through Hole Resistors RWR80S1R03FRBSL-ND
1.03 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.03 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R03FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R03FRBSL
Wirewound Resistors 3110-RWR80S1R03FRBSL
EGS-3-80 1.03 1% RWR80S1R03FR BSL

EGS-3-80 1.03 1% RWR80S1R03FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R03FRBSL RWR80S1R03FRBSL-ND 3110-RWR80S1R03FRBSL
Product Name RES 1.03 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.03 ohms 1.03 ohms 1.03 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details