Vishay Intertechnology, Inc. RES 1.13 OHM 2W 1% WW AXIAL RWR80S1R13FRBSL

Description
RES 1.13ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.13ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13 OHM 2W 1% WW AXIAL - RWR80S1R13FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13 OHM 2W 1% WW AXIAL
RWR80S1R13FRBSL
RES 1.13 OHM 2W 1% WW AXIAL RWR80S1R13FRBSL
RES 1.13ohm 2W 1% WW AXIAL

RES 1.13ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1R13FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R13FRBSL-ND
Through Hole Resistors RWR80S1R13FRBSL-ND
1.13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R13FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R13FRBSL
Wirewound Resistors 3110-RWR80S1R13FRBSL
EGS-3-80 1.13 1% RWR80S1R13FR BSL

EGS-3-80 1.13 1% RWR80S1R13FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R13FRBSL RWR80S1R13FRBSL-ND 3110-RWR80S1R13FRBSL
Product Name RES 1.13 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.13 ohms 1.13 ohms 1.13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details