Vishay Intertechnology, Inc. RES 200 OHM 2W 0.1% WW AXIAL RWR80S2000BRB12

Description
RES 200ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2W 0.1% WW AXIAL - RWR80S2000BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 0.1% WW AXIAL
RWR80S2000BRB12
RES 200 OHM 2W 0.1% WW AXIAL RWR80S2000BRB12
RES 200ohm 2W 0.1% WW AXIAL

RES 200ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2000BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2000BRB12
Wirewound Resistors 3110-RWR80S2000BRB12
EGS-3-80 200 .1% RWR80S2000BR B12

EGS-3-80 200 .1% RWR80S2000BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2000BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2000BRB12-ND
Through Hole Resistors RWR80S2000BRB12-ND
200 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,200Ohms,.1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 68K9714 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,200Ohms,.1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
68K9714
Resistor,metal Alloy,200Ohms,.1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 68K9714
Resistor,Metal Alloy,200Ohms,.1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,200Ohms,.1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR80S2000BRB12 3110-RWR80S2000BRB12 RWR80S2000BRB12-ND 68K9714
Product Name RES 200 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,200Ohms,.1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers