Vishay Intertechnology, Inc. RES 1.91 OHM 2W 1% WW AXIAL RWR80S1R91FRB12

Description
RES 1.91ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.91ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91 OHM 2W 1% WW AXIAL - RWR80S1R91FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM 2W 1% WW AXIAL
RWR80S1R91FRB12
RES 1.91 OHM 2W 1% WW AXIAL RWR80S1R91FRB12
RES 1.91ohm 2W 1% WW AXIAL

RES 1.91ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1R91FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R91FRB12-ND
Through Hole Resistors RWR80S1R91FRB12-ND
1.91 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.91 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R91FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R91FRB12
Wirewound Resistors 3110-RWR80S1R91FRB12
EGS-3-80 1.91 1% RWR80S1R91FR B12

EGS-3-80 1.91 1% RWR80S1R91FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R91FRB12 RWR80S1R91FRB12-ND 3110-RWR80S1R91FRB12
Product Name RES 1.91 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.91 ohms 1.91 ohms 1.91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details