Vishay Intertechnology, Inc. RES 20.5 OHM 2W 1% WW AXIAL RWR80S20R5FRRSL

Description
RES 20.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 2W 1% WW AXIAL - RWR80S20R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 2W 1% WW AXIAL
RWR80S20R5FRRSL
RES 20.5 OHM 2W 1% WW AXIAL RWR80S20R5FRRSL
RES 20.5ohm 2W 1% WW AXIAL

RES 20.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S20R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S20R5FRRSL
Wirewound Resistors 3110-RWR80S20R5FRRSL
EGS-3-80 20.5 1% RWR80S20R5FR RSL

EGS-3-80 20.5 1% RWR80S20R5FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S20R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S20R5FRRSL-ND
Through Hole Resistors RWR80S20R5FRRSL-ND
20.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S20R5FRRSL 3110-RWR80S20R5FRRSL RWR80S20R5FRRSL-ND
Product Name RES 20.5 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details