Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R82FSS73

Description
EGS-3-80 1.82 1% RWR80S1R82FS S73
Request a Quote Datasheet
Description
EGS-3-80 1.82 1% RWR80S1R82FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R82FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R82FSS73
Wirewound Resistors 3110-RWR80S1R82FSS73
EGS-3-80 1.82 1% RWR80S1R82FS S73

EGS-3-80 1.82 1% RWR80S1R82FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R82FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R82FSS73-ND
Through Hole Resistors RWR80S1R82FSS73-ND
1.82 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.82 OHM 2W 1% WW AXIAL - RWR80S1R82FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 2W 1% WW AXIAL
RWR80S1R82FSS73
RES 1.82 OHM 2W 1% WW AXIAL RWR80S1R82FSS73
RES 1.82ohm 2W 1% WW AXIAL

RES 1.82ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R82FSS73 RWR80S1R82FSS73-ND RWR80S1R82FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.82 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.82 ohms 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details