Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R91FRBSL

Description
EGS-3-80 1.91 1% RWR80S1R91FR BSL
Request a Quote Datasheet
Description
EGS-3-80 1.91 1% RWR80S1R91FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R91FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R91FRBSL
Wirewound Resistors 3110-RWR80S1R91FRBSL
EGS-3-80 1.91 1% RWR80S1R91FR BSL

EGS-3-80 1.91 1% RWR80S1R91FR BSL

Supplier's Site Datasheet
RES 1.91 OHM 2W 1% WW AXIAL - RWR80S1R91FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM 2W 1% WW AXIAL
RWR80S1R91FRBSL
RES 1.91 OHM 2W 1% WW AXIAL RWR80S1R91FRBSL
RES 1.91ohm 2W 1% WW AXIAL

RES 1.91ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1R91FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R91FRBSL-ND
Through Hole Resistors RWR80S1R91FRBSL-ND
1.91 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.91 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R91FRBSL RWR80S1R91FRBSL RWR80S1R91FRBSL-ND
Product Name Wirewound Resistors RES 1.91 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.91 ohms 1.91 ohms 1.91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers