Vishay Intertechnology, Inc. RES 1.69 OHM 2W 1% WW AXIAL RWR80S1R69FSBSL

Description
RES 1.69ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.69ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69 OHM 2W 1% WW AXIAL - RWR80S1R69FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 2W 1% WW AXIAL
RWR80S1R69FSBSL
RES 1.69 OHM 2W 1% WW AXIAL RWR80S1R69FSBSL
RES 1.69ohm 2W 1% WW AXIAL

RES 1.69ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1R69FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R69FSBSL-ND
Through Hole Resistors RWR80S1R69FSBSL-ND
1.69 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.69 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R69FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R69FSBSL
Wirewound Resistors 3110-RWR80S1R69FSBSL
EGS-3-80 1.69 1% RWR80S1R69FS BSL

EGS-3-80 1.69 1% RWR80S1R69FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R69FSBSL RWR80S1R69FSBSL-ND 3110-RWR80S1R69FSBSL
Product Name RES 1.69 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.69 ohms 1.69 ohms 1.69 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details