1.56 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1.56ohm 2W 0.5% WW AXIAL
EGS-3-80 1.56 .5% RWR80S1R56DR BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S1R56DRBSL-ND | RWR80S1R56DRBSL | 3110-RWR80S1R56DRBSL |
| Product Name | Through Hole Resistors | RES 1.56 OHM 2W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 1.56 ohms | 1.56 ohms | 1.56 ohms |