Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R13FRB12

Description
1.13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R13FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R13FRB12-ND
Through Hole Resistors RWR80S1R13FRB12-ND
1.13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.13 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R13FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R13FRB12
Wirewound Resistors 3110-RWR80S1R13FRB12
EGS-3-80 1.13 1% RWR80S1R13FR B12

EGS-3-80 1.13 1% RWR80S1R13FR B12

Supplier's Site Datasheet
RES 1.13 OHM 2W 1% WW AXIAL - RWR80S1R13FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13 OHM 2W 1% WW AXIAL
RWR80S1R13FRB12
RES 1.13 OHM 2W 1% WW AXIAL RWR80S1R13FRB12
RES 1.13ohm 2W 1% WW AXIAL

RES 1.13ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1R13FRB12-ND 3110-RWR80S1R13FRB12 RWR80S1R13FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 1.13 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.13 ohms 1.13 ohms 1.13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details