Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R54FSRSL

Description
1.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R54FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R54FSRSL-ND
Through Hole Resistors RWR80S1R54FSRSL-ND
1.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.54 OHM 2W 1% WW AXIAL - RWR80S1R54FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 2W 1% WW AXIAL
RWR80S1R54FSRSL
RES 1.54 OHM 2W 1% WW AXIAL RWR80S1R54FSRSL
RES 1.54ohm 2W 1% WW AXIAL

RES 1.54ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1R54FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R54FSRSL
Wirewound Resistors 3110-RWR80S1R54FSRSL
EGS-3-80 1.54 1% RWR80S1R54FS RSL

EGS-3-80 1.54 1% RWR80S1R54FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R54FSRSL-ND RWR80S1R54FSRSL 3110-RWR80S1R54FSRSL
Product Name Through Hole Resistors RES 1.54 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.54 ohms 1.54 ohms 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers