Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R30FSS70

Description
EGS-3-80 1.3 1% RWR80S1R30FS S70
Request a Quote Datasheet
Description
EGS-3-80 1.3 1% RWR80S1R30FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R30FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R30FSS70
Wirewound Resistors 3110-RWR80S1R30FSS70
EGS-3-80 1.3 1% RWR80S1R30FS S70

EGS-3-80 1.3 1% RWR80S1R30FS S70

Supplier's Site Datasheet
RES 1.3 OHM 2W 1% WW AXIAL - RWR80S1R30FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 2W 1% WW AXIAL
RWR80S1R30FSS70
RES 1.3 OHM 2W 1% WW AXIAL RWR80S1R30FSS70
RES 1.3ohm 2W 1% WW AXIAL

RES 1.3ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1R30FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R30FSS70-ND
Through Hole Resistors RWR80S1R30FSS70-ND
1.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R30FSS70 RWR80S1R30FSS70 RWR80S1R30FSS70-ND
Product Name Wirewound Resistors RES 1.3 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers