Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2001BSBSL

Description
2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2001BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2001BSBSL-ND
Through Hole Resistors RWR80S2001BSBSL-ND
2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2001BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2001BSBSL
Wirewound Resistors 3110-RWR80S2001BSBSL
EGS-3-80 2K .1% RWR80S2001BS BSL

EGS-3-80 2K .1% RWR80S2001BS BSL

Supplier's Site Datasheet
RES 2K OHM 2W 0.1% WW AXIAL - RWR80S2001BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 0.1% WW AXIAL
RWR80S2001BSBSL
RES 2K OHM 2W 0.1% WW AXIAL RWR80S2001BSBSL
RES 2Kohm 2W 0.1% WW AXIAL

RES 2Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2001BSBSL-ND 3110-RWR80S2001BSBSL RWR80S2001BSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 2K OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details