Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R27FSRSL

Description
1.27 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.27 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R27FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R27FSRSL-ND
Through Hole Resistors RWR80S1R27FSRSL-ND
1.27 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.27 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.27 OHM 2W 1% WW AXIAL - RWR80S1R27FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 2W 1% WW AXIAL
RWR80S1R27FSRSL
RES 1.27 OHM 2W 1% WW AXIAL RWR80S1R27FSRSL
RES 1.27ohm 2W 1% WW AXIAL

RES 1.27ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1R27FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R27FSRSL
Wirewound Resistors 3110-RWR80S1R27FSRSL
EGS-3-80 1.27 1% RWR80S1R27FS RSL

EGS-3-80 1.27 1% RWR80S1R27FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1R27FSRSL-ND RWR80S1R27FSRSL 3110-RWR80S1R27FSRSL
Product Name Through Hole Resistors RES 1.27 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.27 ohms 1.27 ohms 1.27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details