Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1R20FRBSL

Description
1.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1R20FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R20FRBSL-ND
Through Hole Resistors RWR80S1R20FRBSL-ND
1.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1R20FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R20FRBSL
Wirewound Resistors 3110-RWR80S1R20FRBSL
EGS-3-80 1.2 1% RWR80S1R20FR BSL

EGS-3-80 1.2 1% RWR80S1R20FR BSL

Supplier's Site Datasheet
RES 1.2 OHM 2W 1% WW AXIAL - RWR80S1R20FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 2W 1% WW AXIAL
RWR80S1R20FRBSL
RES 1.2 OHM 2W 1% WW AXIAL RWR80S1R20FRBSL
RES 1.2ohm 2W 1% WW AXIAL

RES 1.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1R20FRBSL-ND 3110-RWR80S1R20FRBSL RWR80S1R20FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.2 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details