Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2000FSB12

Description
EGS-3-80 200 1% RWR80S2000FS B12
Request a Quote Datasheet
Description
EGS-3-80 200 1% RWR80S2000FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2000FSB12
Wirewound Resistors 3110-RWR80S2000FSB12
EGS-3-80 200 1% RWR80S2000FS B12

EGS-3-80 200 1% RWR80S2000FS B12

Supplier's Site Datasheet
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.001% AXL Thru-Hole - RWR80S2000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.001% AXL Thru-Hole
RWR80S2000FSB12
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.001% AXL Thru-Hole RWR80S2000FSB12
Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.001% AXL Thru-Hole

Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR80S2000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2000FSB12-ND
Through Hole Resistors RWR80S2000FSB12-ND
200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2000FSB12 RWR80S2000FSB12 RWR80S2000FSB12-ND
Product Name Wirewound Resistors Res Wirewound 200 Ohm 1% 2W ¦20ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 4-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers