Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2000FMBSL

Description
EGS-3-80 200 1% RWR80S2000FM BSL
Request a Quote Datasheet
Description
EGS-3-80 200 1% RWR80S2000FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2000FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2000FMBSL
Wirewound Resistors 3110-RWR80S2000FMBSL
EGS-3-80 200 1% RWR80S2000FM BSL

EGS-3-80 200 1% RWR80S2000FM BSL

Supplier's Site Datasheet
RES 200 OHM 2W 1% WW AXIAL - RWR80S2000FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 1% WW AXIAL
RWR80S2000FMBSL
RES 200 OHM 2W 1% WW AXIAL RWR80S2000FMBSL
RES 200ohm 2W 1% WW AXIAL

RES 200ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2000FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2000FMBSL-ND
Through Hole Resistors RWR80S2000FMBSL-ND
200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2000FMBSL RWR80S2000FMBSL RWR80S2000FMBSL-ND
Product Name Wirewound Resistors RES 200 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers