Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2030DRRSL

Description
EGS-3-80 203 .5% RWR80S2030DR RSL
Request a Quote Datasheet
Description
EGS-3-80 203 .5% RWR80S2030DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2030DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2030DRRSL
Wirewound Resistors 3110-RWR80S2030DRRSL
EGS-3-80 203 .5% RWR80S2030DR RSL

EGS-3-80 203 .5% RWR80S2030DR RSL

Supplier's Site Datasheet
RES 203 OHM 2W 0.5% WW AXIAL - RWR80S2030DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 203 OHM 2W 0.5% WW AXIAL
RWR80S2030DRRSL
RES 203 OHM 2W 0.5% WW AXIAL RWR80S2030DRRSL
RES 203ohm 2W 0.5% WW AXIAL

RES 203ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2030DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2030DRRSL-ND
Through Hole Resistors RWR80S2030DRRSL-ND
203 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

203 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2030DRRSL RWR80S2030DRRSL RWR80S2030DRRSL-ND
Product Name Wirewound Resistors RES 203 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 203 ohms 203 ohms 203 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details