Vishay Intertechnology, Inc. RES 2K OHM 2W 0.5% WW AXIAL RWR80S2001DRBSL

Description
RES 2Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 2W 0.5% WW AXIAL - RWR80S2001DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 2W 0.5% WW AXIAL
RWR80S2001DRBSL
RES 2K OHM 2W 0.5% WW AXIAL RWR80S2001DRBSL
RES 2Kohm 2W 0.5% WW AXIAL

RES 2Kohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2001DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2001DRBSL-ND
Through Hole Resistors RWR80S2001DRBSL-ND
2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2001DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2001DRBSL
Wirewound Resistors 3110-RWR80S2001DRBSL
EGS-3-80 2K .5% RWR80S2001DR BSL

EGS-3-80 2K .5% RWR80S2001DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2001DRBSL RWR80S2001DRBSL-ND 3110-RWR80S2001DRBSL
Product Name RES 2K OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers