Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1R58FRRSL

Description
EGS-3-80 1.58 1% RWR80S1R58FR RSL
Request a Quote Datasheet
Description
EGS-3-80 1.58 1% RWR80S1R58FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1R58FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1R58FRRSL
Wirewound Resistors 3110-RWR80S1R58FRRSL
EGS-3-80 1.58 1% RWR80S1R58FR RSL

EGS-3-80 1.58 1% RWR80S1R58FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1R58FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1R58FRRSL-ND
Through Hole Resistors RWR80S1R58FRRSL-ND
1.58 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.58 OHM 2W 1% WW AXIAL - RWR80S1R58FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 2W 1% WW AXIAL
RWR80S1R58FRRSL
RES 1.58 OHM 2W 1% WW AXIAL RWR80S1R58FRRSL
RES 1.58ohm 2W 1% WW AXIAL

RES 1.58ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1R58FRRSL RWR80S1R58FRRSL-ND RWR80S1R58FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.58 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.58 ohms 1.58 ohms 1.58 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details