Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2050FMBSL

Description
EGS-3-80 205 1% RWR80S2050FM BSL
Request a Quote Datasheet
Description
EGS-3-80 205 1% RWR80S2050FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2050FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2050FMBSL
Wirewound Resistors 3110-RWR80S2050FMBSL
EGS-3-80 205 1% RWR80S2050FM BSL

EGS-3-80 205 1% RWR80S2050FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2050FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2050FMBSL-ND
Through Hole Resistors RWR80S2050FMBSL-ND
205 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

205 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 205 OHM 2W 1% WW AXIAL - RWR80S2050FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 2W 1% WW AXIAL
RWR80S2050FMBSL
RES 205 OHM 2W 1% WW AXIAL RWR80S2050FMBSL
RES 205ohm 2W 1% WW AXIAL

RES 205ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2050FMBSL RWR80S2050FMBSL-ND RWR80S2050FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 205 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details