Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2051FSRSL

Description
EGS-3-80 2.05K 1% RWR80S2051FS RSL
Request a Quote Datasheet
Description
EGS-3-80 2.05K 1% RWR80S2051FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2051FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2051FSRSL
Wirewound Resistors 3110-RWR80S2051FSRSL
EGS-3-80 2.05K 1% RWR80S2051FS RSL

EGS-3-80 2.05K 1% RWR80S2051FS RSL

Supplier's Site Datasheet
RES 2.05K OHM 2W 1% WW AXIAL - RWR80S2051FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 2W 1% WW AXIAL
RWR80S2051FSRSL
RES 2.05K OHM 2W 1% WW AXIAL RWR80S2051FSRSL
RES 2.05Kohm 2W 1% WW AXIAL

RES 2.05Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2051FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2051FSRSL-ND
Through Hole Resistors RWR80S2051FSRSL-ND
2.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2051FSRSL RWR80S2051FSRSL RWR80S2051FSRSL-ND
Product Name Wirewound Resistors RES 2.05K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2050 ohms 2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers